RF Modules
RF modules, also known as radio-frequency modules, are small electronic frequency devices that transmit and receive radio signals coming from two devices. These devices track and identify tags that contain electronically stored information. RF modules operate at a radio frequency that typically varies between 30KHz and 300GHz. They are composed of an RF transmitter and a receiver. Read more
Category Selection
View Parts from CategoryParts from RF Modules Category
WI-FI B/G/N INTELLIGENT MODULE, 2.4GHZ; Product Range:-; Frequency RF:2.4GHz; Module Interface:Serial, SPI, UART RoHS Compliant: Yes
![MGA-631P8-BLKG from Broadcom](https://www.newark.com/productimages/standard/en_US/27M0246-40.jpg)
LOW NOISE, ACTIVE BIAS LOW NOISE AMPLIFIER; Frequency RF:1.5GHz; Gain:17.5dB; Noise Figure Typ:0.53dB; Supply Voltage Max:5.5V; Supply Current:54mA; Product Range:-; Filter Terminals:SMD; Frequency Max:1.5GHz; Frequency Min:400MHz RoHS Compliant: Yes
![32-0141-00 from Tallysman Wireless](https://www.newark.com/productimages/standard/en_GB/3255496-40.jpg)
INLINE AMPLIFIER, 40DB, 1.2-1.8GHZ, SMA ROHS COMPLIANT: YES
![32-0141-01 from Tallysman Wireless](https://www.newark.com/productimages/standard/en_GB/3255496-40.jpg)
INLINE AMPLIFIER, 40DB, 1.2-1.8GHZ, N ROHS COMPLIANT: YES
![32-0141-14 from Tallysman Wireless](https://www.newark.com/productimages/standard/en_GB/3255496-40.jpg)
INLINE AMPLIFIER, 40DB, 1.2-1.8GHZ, TNC ROHS COMPLIANT: YES
![32-0120-0 from Tallysman Wireless](https://www.newark.com/productimages/standard/en_GB/2056669-40.jpg)
![32-0125-0 from Tallysman Wireless](https://www.newark.com/productimages/standard/en_GB/2056667-40.jpg)
![MICA-21-LTE(EU) + ACC from Siretta](https://www.newark.com/productimages/standard/en_GB/2817877-40.jpg)
ROUTER RANGE, 150MBPS, 32VDC; Modulation / Demodulation Type:-; Frequency RF:-; Output Power:-; Operating Voltage:32VDC; Supply Current:-; Product Range:MICA series RoHS Compliant: Yes
![MICA-21-UMTS(EU) + ACC from Siretta](https://www.newark.com/productimages/standard/en_GB/2817877-40.jpg)
ROUTER RANGE, 150MBPS, 32VDC; Modulation / Demodulation Type:-; Frequency RF:-; Output Power:-; Operating Voltage:32VDC; Supply Current:-; Product Range:MICA series RoHS Compliant: Yes
![KAPPA-M868 from Rf Solutions](https://www.newark.com/productimages/standard/en_GB/2500091-40.jpg)
MODEM, 868MHZ, 115.2KBPS, 500M, SIP; Modulation / Demodulation Type:-; Frequency RF:868MHz; Output Power:13dBm; Operating Voltage:3V; Supply Current:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
![KAPPA-M868-SO from Rf Solutions](https://www.newark.com/productimages/standard/en_GB/2500092-40.jpg)
MODEM, 868MHZ, 115.2KBPS, 500M, SMD; Modulation / Demodulation Type:-; Frequency RF:868MHz; Output Power:13dBm; Operating Voltage:3V; Supply Current:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
![ZULU-M868 from Rf Solutions](https://www.newark.com/productimages/standard/en_GB/2133437-40.jpg)
![GAMMA-868R from Rf Solutions](https://www.newark.com/productimages/standard/en_GB/2759301-40.jpg)
RF TELEMETRY MODULE, 869.5MHZ, 20DBM; Modulation / Demodulation Type:-; Frequency RF:869.5MHz; Output Power:20dBm; Operating Voltage:3.3V; Supply Current:155mA; Product Range:GAMMA Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
![GAMMA-868R-SO from Rf Solutions](https://www.newark.com/productimages/standard/en_GB/2759300-40.jpg)
RF TELEMETRY MODULE, 869.5MHZ, 20DBM; Modulation / Demodulation Type:-; Frequency RF:869.5MHz; Output Power:20dBm; Operating Voltage:3.3V; Supply Current:155mA; Product Range:GAMMA Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
![KAPPA-T868 from Rf Solutions](https://www.newark.com/productimages/standard/en_GB/2759298-40.jpg)
RADIO TELEMETRY MODULE, 869.5MHZ, 13DBM; Modulation / Demodulation Type:-; Frequency RF:869.5MHz; Output Power:13dBm; Operating Voltage:3.6V; Supply Current:24mA; Product Range:KAPPA Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
![KAPPA-T868-SO from Rf Solutions](https://www.newark.com/productimages/standard/en_GB/2759297-40.jpg)
RADIO TELEMETRY MODULE, 869.5MHZ, 13DBM; Modulation / Demodulation Type:-; Frequency RF:869.5MHz; Output Power:13dBm; Operating Voltage:3.6V; Supply Current:24mA; Product Range:KAPPA Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
![ZULU2-M868-SO from Rf Solutions](https://www.newark.com/productimages/standard/en_GB/2759270-40.jpg)
RADIO MODEM MODULE, 868MHZ, 115KBPS; Modulation / Demodulation Type:-; Frequency RF:868MHz; Output Power:100mW; Operating Voltage:3V; Supply Current:-; Product Range:ZULU-2 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
![ZULU2-T868-SO from Rf Solutions](https://www.newark.com/productimages/standard/en_GB/2759271-40.jpg)
RADIO MODEM MODULE, 868MHZ, 115KBPS; Modulation / Demodulation Type:-; Frequency RF:868MHz; Output Power:-; Operating Voltage:3V; Supply Current:-; Product Range:ZULU-2 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes