TV5G Part Information
Details for TV5G by Aavid Thermalloy
Cooling & Thermal Management > Heat Sinks > Natural Convection Heat Sinks
Featured Distributor
Pricing
Break | Price |
---|---|
5 | 2.9880 |
50 | 2.7460 |
125 | 2.6340 |
250 | 2.5400 |
500 | 2.3320 |
Stock Information
Details
Part Downloads
Part Specifications
Thermal Resistance | 21.6°C/W |
Packages Cooled | TO-126 |
External Width - Metric | 22mm |
External Height - Metric | 19mm |
External Length - Metric | 19mm |
External Diameter - Metric | - |
Heat Sink Material | Aluminium |
External Width - Imperial | 0.87" |
External Height - Imperial | 0.748" |
External Length - Imperial | 0.748" |
External Diameter - Imperial | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Surface Finish | Black Anodised |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TV5G?
Additional datasheets, footprints and schematics for TV5G are listed in our Part Details tab. You can also find the TV5G image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TV5G in the Pricing & Inventory tab next to part details. You can view TV5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TV5G fall under?
The TV5G is listed under Electronic & Electrical Components > Heatsinks & Thermal Management > Natural Convection Heatsinks.
Can I view similar or alternative parts?
You can view similar parts to TV5G when available in the Natural Convection Heatsinks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TV5G you can contact the distributor directly for product support, shipping queries etc.
Is the TV5G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TV5G have stock available?
There is no stock from authorised distributors for TV5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TV5G often in real-time on the comparison pages.
What if I can't find stock of TV5G?
You can fill out our help required form which you can use to request a quote for TV5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.