STM32F407VGT6 Part Information
Details for STM32F407VGT6 by STMicroelectronics
Electronic & Electrical Components>Semiconductors - ICs>Microcontrollers - MCU
Featured Distributor
Pricing
Break | Price |
---|---|
90 | 8.5100 |
Stock Information
Details
Part Downloads
Part Specifications
Product Range | STM32 Family STM32F4 Series Microcontrollers |
Architecture | ARM Cortex-M4 |
No. of Bits | 32bit |
CPU Speed | 168MHz |
Program Memory Size | 1MB, 1MB |
RAM Memory Size | 196KB |
No. of Pins | 100Pins |
MCU Case Style | LQFP |
No. of I/O's | 82I/O's |
Embedded Interface Type | CAN ENET I2C SPI UART USART USB |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
MCU Family | STM32 |
MCU Series | STM32F4 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Controller Family/Series | (ARM Cortex) STM32 |
MPU Core Size | 32bit |
No. of PWM Channels | 6 |
No. of Timers | 14 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Oscillator Type | External Internal |
Peripherals | ADC DMA LCD RTC |
Supply Voltage Range | 1.8V to 3.6V |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a STM32F407VGT6?
Additional datasheets, footprints and schematics for STM32F407VGT6 are listed in our Part Details tab. You can also find the STM32F407VGT6 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM32F407VGT6 in the Pricing & Inventory tab next to part details. You can view STM32F407VGT6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM32F407VGT6 fall under?
The STM32F407VGT6 is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to STM32F407VGT6 when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM32F407VGT6 you can contact the distributor directly for product support, shipping queries etc.
Is the STM32F407VGT6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for STM32F407VGT6 have stock available?
There is no stock from authorised distributors for STM32F407VGT6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM32F407VGT6 often in real-time on the comparison pages.
What if I can't find stock of STM32F407VGT6?
You can fill out our help required form which you can use to request a quote for STM32F407VGT6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.