6043BG Part Information
Details for 6043BG by Aavid Thermalloy
Electronic & Electrical Components>Heatsinks & Thermal Management>Natural Convection Heatsinks
Featured Distributor
Pricing
Break | Price |
---|---|
2000 | 2.8100 |
Stock Information
Details
Part Downloads
Part Specifications
Thermal Resistance | 23°C/W |
Packages Cooled | TO-220 |
External Width - Metric | 20.32mm |
External Height - Metric | 25mm |
External Length - Metric | 6.81mm |
External Diameter - Metric | - |
Heat Sink Material | Aluminium |
Colour | Black |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 6043BG?
Additional datasheets, footprints and schematics for 6043BG are listed in our Part Details tab. You can also find the 6043BG image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6043BG in the Pricing & Inventory tab next to part details. You can view 6043BG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6043BG fall under?
The 6043BG is listed under Electronic & Electrical Components > Heatsinks & Thermal Management > Natural Convection Heatsinks.
Can I view similar or alternative parts?
You can view similar parts to 6043BG when available in the Natural Convection Heatsinks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6043BG you can contact the distributor directly for product support, shipping queries etc.
Is the 6043BG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 6043BG have stock available?
There is no stock from authorised distributors for 6043BG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6043BG often in real-time on the comparison pages.
What if I can't find stock of 6043BG?
You can fill out our help required form which you can use to request a quote for 6043BG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.