BK9833 Part Information
Details for BK9833 by B&K Precision
Test Equipment>Bench Power Supplies Sources & Loads>AC Power Sources
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 6664.0000 |
Stock Information
Details
Part Downloads
Part Specifications
Product Range | 9830 Series |
Output Power Max | 3kVA |
Output Voltage Max | 300V |
Output Current Max | 15A |
No. of Phases | Single Phase |
Plug Type | - |
SVHC | No SVHC (15-Jan-2019) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a BK9833?
Additional datasheets, footprints and schematics for BK9833 are listed in our Part Details tab. You can also find the BK9833 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK9833 in the Pricing & Inventory tab next to part details. You can view BK9833 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK9833 fall under?
The BK9833 is listed under Test Equipment > Bench Power Supplies Sources & Loads > AC Power Sources.
Can I view similar or alternative parts?
You can view similar parts to BK9833 when available in the AC Power Sources range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK9833 you can contact the distributor directly for product support, shipping queries etc.
Is the BK9833 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for BK9833 have stock available?
There is no stock from authorised distributors for BK9833.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK9833 often in real-time on the comparison pages.
What if I can't find stock of BK9833?
You can fill out our help required form which you can use to request a quote for BK9833 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.