EKXG401ELL220MK20S Part Information

Details for EKXG401ELL220MK20S by United Chemi-Con

Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Leaded Aluminium Electrolytic Capacitors

Featured Distributor

RS
RS

EKXG401ELL220MK20S

Buy Now
Pricing
BreakPrice
50.9720
100.9440
250.9180
Stock Information
Available in stock: 105
Additional stock arrives in: weeks
Details
Manufacturer: CHEMI-CON

Part Downloads

Part Specifications

Capacitance 22µF
Voltage Rating 400V
Product Range KXG Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 12.5mm
Lead Spacing 5mm
Height 20mm
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Lifetime @ Temperature 10000 hours @ 105°C
ESR -
Automotive Qualification Standard -
Capacitance Tolerance ± ± 20%
Operating Temperature Range -40°C to +105°C
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a EKXG401ELL220MK20S?

Additional datasheets, footprints and schematics for EKXG401ELL220MK20S are listed in our Part Details tab. You can also find the EKXG401ELL220MK20S image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EKXG401ELL220MK20S in the Pricing & Inventory tab next to part details. You can view EKXG401ELL220MK20S price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EKXG401ELL220MK20S fall under?

The EKXG401ELL220MK20S is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to EKXG401ELL220MK20S when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EKXG401ELL220MK20S you can contact the distributor directly for product support, shipping queries etc.

Is the EKXG401ELL220MK20S RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for EKXG401ELL220MK20S have stock available?

There is no stock from authorised distributors for EKXG401ELL220MK20S.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EKXG401ELL220MK20S often in real-time on the comparison pages.

What if I can't find stock of EKXG401ELL220MK20S?

You can fill out our help required form which you can use to request a quote for EKXG401ELL220MK20S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for EKXG401ELL220MK20S

Loading...
Loading Results for EKXG401ELL220MK20S
We use cookies to improve your experience. See our privacy policy.
Okay