HE722A0510 Part Information

Details for HE722A0510 by Littelfuse

Switches & Relays > Relays > Reed Relays

Featured Distributor

Farnell
Farnell

HE722A0510

Buy Now
Pricing
BreakPrice
13.7800
53.6600
103.5300
203.1400
502.8300
Stock Information
Available in stock: 5310
Additional stock arrives in: weeks
Details
Manufacturer: Littelfuse

Part Downloads

Part Specifications

Contact Configuration DPST-NO
Coil Voltage 5VDC
Product Range HE700 Series
Relay Mounting Through Hole
Coil Resistance 200ohm
Switching Current Max 500mA
Switching Voltage Max 200V
RoHS Compliant Yes
RoHS Compliant

Details for HE722A0510 by Hamlin Electronics

Switches & Relays>Relays>Reed Relays

Featured Distributor

Farnell
Farnell

HE722A0510

Buy Now
Pricing
BreakPrice
13.7800
53.6600
103.5300
203.1400
502.8300
Stock Information
Available in stock: 5310
Additional stock arrives in: weeks
Details
Manufacturer: Littelfuse

Part Downloads

Part Specifications

Contact Configuration DPST-NO
Coil Voltage 5VDC
Product Range HE700 Series
Relay Mounting Through Hole
Coil Resistance 200ohm
Switching Current Max 500mA
Switching Voltage Max 200V
Approvals & Standards -
Coil Voltage VDC Nom 5V
External Depth 20.14mm
External Height 5.82mm
External Width 7.62mm
Operating Temperature Max 85°C
Operating Temperature Min -40°C
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a HE722A0510?

Additional datasheets, footprints and schematics for HE722A0510 are listed in our Part Details tab. You can also find the HE722A0510 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HE722A0510 in the Pricing & Inventory tab next to part details. You can view HE722A0510 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HE722A0510 fall under?

The HE722A0510 is listed under Switches & Relays > Relays > Reed Relays.

Can I view similar or alternative parts?

You can view similar parts to HE722A0510 when available in the Reed Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HE722A0510 you can contact the distributor directly for product support, shipping queries etc.

Is the HE722A0510 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for HE722A0510 have stock available?

There is no stock from authorised distributors for HE722A0510.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HE722A0510 often in real-time on the comparison pages.

What if I can't find stock of HE722A0510?

You can fill out our help required form which you can use to request a quote for HE722A0510 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for HE722A0510

Loading...
Loading Results for HE722A0510
We use cookies to improve your experience. See our privacy policy.
Okay