BAT721 215 Part Information
Details for BAT721 215 by Nexperia
Electronic & Electrical Components>Semiconductors - Discretes>Diodes
Featured Distributor
Pricing
Break | Price |
---|---|
3000 | 0.0620 |
Stock Information
Details
Part Downloads
Part Specifications
Diode Configuration | Single |
Repetitive Reverse Voltage Vrrm Max | 40V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 550mV |
Forward Surge Current Ifsm Max | 1A |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Product Range | BAT721 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Current Ifsm | 1A |
Diode Type | Schottky |
Junction Temperature Tj Max | 125°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Termination Type | Surface Mount Device |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a BAT721 215?
Additional datasheets, footprints and schematics for BAT721 215 are listed in our Part Details tab. You can also find the BAT721 215 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT721 215 in the Pricing & Inventory tab next to part details. You can view BAT721 215 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT721 215 fall under?
The BAT721 215 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAT721 215 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT721 215 you can contact the distributor directly for product support, shipping queries etc.
Is the BAT721 215 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for BAT721 215 have stock available?
There is no stock from authorised distributors for BAT721 215.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT721 215 often in real-time on the comparison pages.
What if I can't find stock of BAT721 215?
You can fill out our help required form which you can use to request a quote for BAT721 215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.