DSOX3024T Part Information
Details for DSOX3024T by Keysight Technologies
Test Equipment>Oscilloscopes>Digital Signal / Digital Phosphor Oscilloscopes - DSO / DPO
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 5604.0000 |
Stock Information
Details
Part Downloads
Part Specifications
Product Range | InfiniiVision 3000T X-Series |
Scope Channels | 4 Channel |
Bandwidth | 200MHz |
Sampling Rate | 5GSPS |
Display Memory Depth | 4 Mpts |
Calculated Rise Time | 1.75ns |
Scope Display Type | TFT LCD Colour |
Kit Contents | One N2843A 500MHz Passive Probe Per Channel (10 |
Manufacturer Warranty | 3 Years |
SVHC | No SVHC (15-Jun-2015) |
Plug Type | EU UK |
Input Impedance | 1Mohm |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a DSOX3024T?
Additional datasheets, footprints and schematics for DSOX3024T are listed in our Part Details tab. You can also find the DSOX3024T image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSOX3024T in the Pricing & Inventory tab next to part details. You can view DSOX3024T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSOX3024T fall under?
The DSOX3024T is listed under Test Equipment > Oscilloscopes > Digital Signal / Digital Phosphor Oscilloscopes - DSO / DPO.
Can I view similar or alternative parts?
You can view similar parts to DSOX3024T when available in the Digital Signal / Digital Phosphor Oscilloscopes - DSO / DPO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSOX3024T you can contact the distributor directly for product support, shipping queries etc.
Is the DSOX3024T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for DSOX3024T have stock available?
There is no stock from authorised distributors for DSOX3024T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSOX3024T often in real-time on the comparison pages.
What if I can't find stock of DSOX3024T?
You can fill out our help required form which you can use to request a quote for DSOX3024T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.