DSOX3014A+FREE DSOX3APPBNDL Part Information
Details for DSOX3014A+FREE DSOX3APPBNDL by Keysight Technologies
Test Equipment>Oscilloscopes>Digital Signal / Digital Phosphor Oscilloscopes - DSO / DPO
Part Downloads
Part Specifications
Product Range | InfiniiVision 3000 X-Series |
Scope Channels | 4 Channel |
Bandwidth | 100MHz |
Sampling Rate | 4GSPS |
Display Memory Depth | 2 Mpts |
Calculated Rise Time | 3.5ns |
Scope Display Type | WVGA LCD Colour |
Kit Contents | IniniiVision DSOX3014A Oscilloscope Application Bundle |
Manufacturer Warranty | 3 Years |
SVHC | No SVHC (15-Jun-2015) |
Plug Type | EU UK |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a DSOX3014A+FREE DSOX3APPBNDL?
Additional datasheets, footprints and schematics for DSOX3014A+FREE DSOX3APPBNDL are listed in our Part Details tab. You can also find the DSOX3014A+FREE DSOX3APPBNDL image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSOX3014A+FREE DSOX3APPBNDL in the Pricing & Inventory tab next to part details. You can view DSOX3014A+FREE DSOX3APPBNDL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSOX3014A+FREE DSOX3APPBNDL fall under?
The DSOX3014A+FREE DSOX3APPBNDL is listed under Test Equipment > Oscilloscopes > Digital Signal / Digital Phosphor Oscilloscopes - DSO / DPO.
Can I view similar or alternative parts?
You can view similar parts to DSOX3014A+FREE DSOX3APPBNDL when available in the Digital Signal / Digital Phosphor Oscilloscopes - DSO / DPO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSOX3014A+FREE DSOX3APPBNDL you can contact the distributor directly for product support, shipping queries etc.
Is the DSOX3014A+FREE DSOX3APPBNDL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DSOX3014A+FREE DSOX3APPBNDL have stock available?
There is no stock from authorised distributors for DSOX3014A+FREE DSOX3APPBNDL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSOX3014A+FREE DSOX3APPBNDL often in real-time on the comparison pages.
What if I can't find stock of DSOX3014A+FREE DSOX3APPBNDL?
You can fill out our help required form which you can use to request a quote for DSOX3014A+FREE DSOX3APPBNDL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.