2499-003-X5W0-103ZLF Part Information
Details for 2499-003-X5W0-103ZLF by Tusonix
Passive Components>EMC / RFI Suppression>Suppression Filters
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 4.4300 |
5 | 4.0300 |
10 | 3.6300 |
20 | 3.2800 |
40 | 3.0900 |
100 | 3.0600 |
500 | 3.0400 |
1000 | 3.0100 |
Stock Information
Details
Part Downloads
Part Specifications
Current Rating | 20A |
Voltage Rating | 500V |
Filter Type | - |
Filter Terminals | Wire Leaded |
Inductance Min | - |
Capacitance | 10000pF |
Leakage Current Max | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
External Length / Height | 11.9mm |
Lead Diameter | 1.29mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
PCB Hole Diameter | 5.4mm |
Thread Size | 12/28-NF-2A |
Voltage Rating V DC | 500V |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 2499-003-X5W0-103ZLF?
Additional datasheets, footprints and schematics for 2499-003-X5W0-103ZLF are listed in our Part Details tab. You can also find the 2499-003-X5W0-103ZLF image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2499-003-X5W0-103ZLF in the Pricing & Inventory tab next to part details. You can view 2499-003-X5W0-103ZLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2499-003-X5W0-103ZLF fall under?
The 2499-003-X5W0-103ZLF is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 2499-003-X5W0-103ZLF when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2499-003-X5W0-103ZLF you can contact the distributor directly for product support, shipping queries etc.
Is the 2499-003-X5W0-103ZLF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 2499-003-X5W0-103ZLF have stock available?
There is no stock from authorised distributors for 2499-003-X5W0-103ZLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2499-003-X5W0-103ZLF often in real-time on the comparison pages.
What if I can't find stock of 2499-003-X5W0-103ZLF?
You can fill out our help required form which you can use to request a quote for 2499-003-X5W0-103ZLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.