CC0603JRNPO9BN100 Part Information
Details for CC0603JRNPO9BN100 by Yageo Corporation
Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors
Featured Distributor
Pricing
Break | Price |
---|---|
4000 | 0.0071 |
20000 | 0.0067 |
80000 | 0.0064 |
200000 | 0.0062 |
500000 | 0.0058 |
Stock Information
Details
Part Specifications
Capacitance | 10pF |
Voltage Rating | 50V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | CC Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 5% |
Capacitor Terminals | SMD |
Temperature Coefficient | 0ppm/°C ± 30ppm/°C |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a CC0603JRNPO9BN100?
Additional datasheets, footprints and schematics for CC0603JRNPO9BN100 are listed in our Part Details tab. You can also find the CC0603JRNPO9BN100 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC0603JRNPO9BN100 in the Pricing & Inventory tab next to part details. You can view CC0603JRNPO9BN100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC0603JRNPO9BN100 fall under?
The CC0603JRNPO9BN100 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CC0603JRNPO9BN100 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC0603JRNPO9BN100 you can contact the distributor directly for product support, shipping queries etc.
Is the CC0603JRNPO9BN100 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for CC0603JRNPO9BN100 have stock available?
There is no stock from authorised distributors for CC0603JRNPO9BN100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC0603JRNPO9BN100 often in real-time on the comparison pages.
What if I can't find stock of CC0603JRNPO9BN100?
You can fill out our help required form which you can use to request a quote for CC0603JRNPO9BN100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.