EEVFK1C152Q Part Information
Details for EEVFK1C152Q by Panasonic
Passive Components>Capacitors>Aluminium Electrolytic Capacitors
Featured Distributor
Pricing
Break | Price |
---|---|
5 | 0.4880 |
25 | 0.6660 |
375 | 0.5600 |
1250 | 0.5440 |
1500 | 0.5300 |
Stock Information
Details
Part Downloads
Part Specifications
AE Capacitor Case | Radial Can - SMD |
Capacitance | 1500µF |
Voltage Rating | 16V |
ESR | - |
Product Range | FK Series |
Lifetime @ Temperature | 5000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Ripple Current AC | 1.1A |
Diameter | 12.5mm |
Height | 13.5mm |
Automotive Qualification Standard | AEC-Q200 |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a EEVFK1C152Q?
Additional datasheets, footprints and schematics for EEVFK1C152Q are listed in our Part Details tab. You can also find the EEVFK1C152Q image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEVFK1C152Q in the Pricing & Inventory tab next to part details. You can view EEVFK1C152Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEVFK1C152Q fall under?
The EEVFK1C152Q is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to EEVFK1C152Q when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEVFK1C152Q you can contact the distributor directly for product support, shipping queries etc.
Is the EEVFK1C152Q RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for EEVFK1C152Q have stock available?
There is no stock from authorised distributors for EEVFK1C152Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEVFK1C152Q often in real-time on the comparison pages.
What if I can't find stock of EEVFK1C152Q?
You can fill out our help required form which you can use to request a quote for EEVFK1C152Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.