LH1510AABTR Part Information

Details for LH1510AABTR by Vishay Intertechnology

Switches & Relays > Relays > Solid State Relays & Contactors > MOSFET Solid State Relays

Featured Distributor

RS
RS

LH1510AABTR

Buy Now
Pricing
BreakPrice
10001.4200
Stock Information
Available in stock: 998
Additional stock arrives in: weeks
Details
Manufacturer: Vishay

Part Downloads

Part Specifications

Contact Configuration SPST-NO
Load Current 200mA
Relay Terminals SMD
Load Voltage Max 200V
On State Resistance Max 15ohm
Isolation Voltage 5.3kV
Forward Current If 950µA
RoHS Compliant Yes
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a LH1510AABTR?

Additional datasheets, footprints and schematics for LH1510AABTR are listed in our Part Details tab. You can also find the LH1510AABTR image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LH1510AABTR in the Pricing & Inventory tab next to part details. You can view LH1510AABTR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LH1510AABTR fall under?

The LH1510AABTR is listed under Switches & Relays > Relays > Solid State Relays & Contactors > MOSFET Solid State Relays.

Can I view similar or alternative parts?

You can view similar parts to LH1510AABTR when available in the MOSFET Solid State Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LH1510AABTR you can contact the distributor directly for product support, shipping queries etc.

Is the LH1510AABTR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for LH1510AABTR have stock available?

There is no stock from authorised distributors for LH1510AABTR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LH1510AABTR often in real-time on the comparison pages.

What if I can't find stock of LH1510AABTR?

You can fill out our help required form which you can use to request a quote for LH1510AABTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for LH1510AABTR

Loading...
Loading Results for LH1510AABTR
We use cookies to improve your experience. See our privacy policy.
Okay