293D476X0010D2TE3. Part Information

Details for 293D476X0010D2TE3. by Vishay Intertechnology

Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors

Featured Distributor

Farnell
Farnell

293D476X0010D2TE3

Buy Now
Pricing
BreakPrice
1000.2190
2000.2180
5000.2170
25000.2150
50000.2140
Stock Information
Available in stock: 1031
Additional stock arrives in: weeks
Details
Manufacturer: Vishay

Part Downloads

Part Specifications

Capacitance 47µF
Voltage Rating 10V
Tantalum Capacitor Case 2917 [7343 Metric]
Product Range 293D Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C
Operating Temperature Max 85°C
ESR 0.7ohm
No. of Pins 2Pins
RoHS Compliant Yes
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 293D476X0010D2TE3.?

Additional datasheets, footprints and schematics for 293D476X0010D2TE3. are listed in our Part Details tab. You can also find the 293D476X0010D2TE3. image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 293D476X0010D2TE3. in the Pricing & Inventory tab next to part details. You can view 293D476X0010D2TE3. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 293D476X0010D2TE3. fall under?

The 293D476X0010D2TE3. is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 293D476X0010D2TE3. when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 293D476X0010D2TE3. you can contact the distributor directly for product support, shipping queries etc.

Is the 293D476X0010D2TE3. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 293D476X0010D2TE3. have stock available?

There is no stock from authorised distributors for 293D476X0010D2TE3..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 293D476X0010D2TE3. often in real-time on the comparison pages.

What if I can't find stock of 293D476X0010D2TE3.?

You can fill out our help required form which you can use to request a quote for 293D476X0010D2TE3. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 293D476X0010D2TE3.

Loading...
Loading Results for 293D476X0010D2TE3.
We use cookies to improve your experience. See our privacy policy.
Okay