PCF8523T/1 118 Part Information
Details for PCF8523T/1 118 by NXP Semiconductors
Featured Distributor
Pricing
Break | Price |
---|---|
50 | 1.4020 |
100 | 1.3750 |
250 | 1.3470 |
1000 | 1.3190 |
Stock Information
Details
Part Specifications
Date Format | YYYY |
Clock Format | Binary |
Clock IC Type | Calendar Clock |
Supply Voltage Min | 1.2V |
Supply Voltage Max | 5.5V |
Clock IC Case Style | SOIC |
No. of Pins | 8Pins |
IC Interface Type | I2C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a PCF8523T/1 118?
Additional datasheets, footprints and schematics for PCF8523T/1 118 are listed in our Part Details tab. You can also find the PCF8523T/1 118 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCF8523T/1 118 in the Pricing & Inventory tab next to part details. You can view PCF8523T/1 118 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCF8523T/1 118 fall under?
The PCF8523T/1 118 is listed under Electronic & Electrical Components > Semiconductors - ICs > Clocks Timing & Frequency Management.
Can I view similar or alternative parts?
You can view similar parts to PCF8523T/1 118 when available in the Clocks Timing & Frequency Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCF8523T/1 118 you can contact the distributor directly for product support, shipping queries etc.
Is the PCF8523T/1 118 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for PCF8523T/1 118 have stock available?
There is no stock from authorised distributors for PCF8523T/1 118.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCF8523T/1 118 often in real-time on the comparison pages.
What if I can't find stock of PCF8523T/1 118?
You can fill out our help required form which you can use to request a quote for PCF8523T/1 118 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.