C2M0025120D Part Information
Details for C2M0025120D by Wolfspeed
Electronic & Electrical Components>Semiconductors - Discretes>Transistors
Featured Distributor
Pricing
Break | Price |
---|---|
2 | 79.7700 |
5 | 77.3300 |
10 | 76.5200 |
15 | 75.8600 |
Stock Information
Details
Part Downloads
Part Specifications
Transistor Polarity | N Channel |
Continuous Drain Current Id | 90A |
Drain Source Voltage Vds | 1.2kV |
On Resistance Rds(on) | 0.025ohm |
Rds(on) Test Voltage Vgs | 20V |
Threshold Voltage Vgs | 2.4V |
Power Dissipation Pd | 463W |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a C2M0025120D?
Additional datasheets, footprints and schematics for C2M0025120D are listed in our Part Details tab. You can also find the C2M0025120D image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C2M0025120D in the Pricing & Inventory tab next to part details. You can view C2M0025120D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C2M0025120D fall under?
The C2M0025120D is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to C2M0025120D when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C2M0025120D you can contact the distributor directly for product support, shipping queries etc.
Is the C2M0025120D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for C2M0025120D have stock available?
There is no stock from authorised distributors for C2M0025120D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C2M0025120D often in real-time on the comparison pages.
What if I can't find stock of C2M0025120D?
You can fill out our help required form which you can use to request a quote for C2M0025120D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.