FX0419 Part Information
Details for FX0419 by Bulgin Components
Circuit Protection > Fuses & Fuse Accessories > Fuse Holders
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 13.4600 |
10 | 12.5200 |
25 | 8.1200 |
50 | 7.9000 |
500 | 8.6200 |
Stock Information
Details
Part Downloads
Part Specifications
Fuse Holder Type | Cartridge Fuse Holder |
Fuse Current | 16A |
Fuse Size Held | 1/4" x 1.1/4" 6.3mm x 32mm |
Holder Terminals | Quick Connect |
No. of Fuses | 1Fuses |
Product Range | - |
Voltage Rating VAC | 250V |
Voltage Rating V DC | 250V |
SVHC | No SVHC (27-Jun-2018) |
Fuse Size Metric | 6.3mm x 32mm |
IP / NEMA Rating | IP68 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -20°C |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a FX0419?
Additional datasheets, footprints and schematics for FX0419 are listed in our Part Details tab. You can also find the FX0419 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FX0419 in the Pricing & Inventory tab next to part details. You can view FX0419 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FX0419 fall under?
The FX0419 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to FX0419 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FX0419 you can contact the distributor directly for product support, shipping queries etc.
Is the FX0419 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for FX0419 have stock available?
There is no stock from authorised distributors for FX0419.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FX0419 often in real-time on the comparison pages.
What if I can't find stock of FX0419?
You can fill out our help required form which you can use to request a quote for FX0419 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.