VC060305A150DP Part Information

Details for VC060305A150DP by AVX Corporation

Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors

Featured Distributor

Farnell
Farnell

VC060305A150DP

Buy Now
Pricing
BreakPrice
10.2550
500.1660
1000.1460
2500.1310
5000.1190
10000.0747
50000.0707
100000.0683
Stock Information
Available in stock: 830
Additional stock arrives in: weeks
Details
Manufacturer: KYOCERA AVX

Part Downloads

Part Specifications

Voltage Rating VAC 4V
Voltage Rating VDC 5.6V
Product Range TransGuard Series
Clamping Voltage Vc Max 15.5V
Varistor Case Style 0603 [1608 Metric]
Peak Surge Current @ 8/20µS 30A
Capacitance, Cd 750pF
RoHS Compliant Yes
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a VC060305A150DP?

Additional datasheets, footprints and schematics for VC060305A150DP are listed in our Part Details tab. You can also find the VC060305A150DP image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VC060305A150DP in the Pricing & Inventory tab next to part details. You can view VC060305A150DP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VC060305A150DP fall under?

The VC060305A150DP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.

Can I view similar or alternative parts?

You can view similar parts to VC060305A150DP when available in the TVS Varistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VC060305A150DP you can contact the distributor directly for product support, shipping queries etc.

Is the VC060305A150DP RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for VC060305A150DP have stock available?

There is no stock from authorised distributors for VC060305A150DP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VC060305A150DP often in real-time on the comparison pages.

What if I can't find stock of VC060305A150DP?

You can fill out our help required form which you can use to request a quote for VC060305A150DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for VC060305A150DP

Loading...
Loading Results for VC060305A150DP
We use cookies to improve your experience. See our privacy policy.
Okay