08-05-0304 Part Information
Details for 08-05-0304 by Molex
Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Contacts
Featured Distributor
Pricing
Break | Price |
---|---|
0 | 0 |
Stock Information
Details
Part Downloads
Part Specifications
Product Range | KK 4573 Series |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Gold Plated Contacts |
For Use With | Molex KK 4338 Series Housing Connectors |
RoHS Compliant | Yes |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 08-05-0304?
Additional datasheets, footprints and schematics for 08-05-0304 are listed in our Part Details tab. You can also find the 08-05-0304 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08-05-0304 in the Pricing & Inventory tab next to part details. You can view 08-05-0304 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08-05-0304 fall under?
The 08-05-0304 is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 08-05-0304 when available in the Plug & Socket Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08-05-0304 you can contact the distributor directly for product support, shipping queries etc.
Is the 08-05-0304 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 08-05-0304 have stock available?
There is no stock from authorised distributors for 08-05-0304.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08-05-0304 often in real-time on the comparison pages.
What if I can't find stock of 08-05-0304?
You can fill out our help required form which you can use to request a quote for 08-05-0304 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.