11.02.8945 Part Information
Details for 11.02.8945 by Roline
Cable, Wire & Cable Assemblies > Cable Assemblies > USB / Lightning Cables
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 8.1700 |
10 | 6.0700 |
100 | 5.9500 |
250 | 5.8300 |
500 | 5.7100 |
1000 | 5.5800 |
Stock Information
Details
Part Downloads
Part Specifications
Connector A | USB Type A Plug |
Connector B | USB Type A Plug |
Cable Length - Metric | 4.5m |
Cable Length - Imperial | 14.8ft |
USB Standard | USB 2.0 |
Jacket Colour | Black |
Electronic Marking | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 11.02.8945?
Additional datasheets, footprints and schematics for 11.02.8945 are listed in our Part Details tab. You can also find the 11.02.8945 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 11.02.8945 in the Pricing & Inventory tab next to part details. You can view 11.02.8945 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 11.02.8945 fall under?
The 11.02.8945 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > USB / Lightning Cables.
Can I view similar or alternative parts?
You can view similar parts to 11.02.8945 when available in the USB / Lightning Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 11.02.8945 you can contact the distributor directly for product support, shipping queries etc.
Is the 11.02.8945 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 11.02.8945 have stock available?
There is no stock from authorised distributors for 11.02.8945.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 11.02.8945 often in real-time on the comparison pages.
What if I can't find stock of 11.02.8945?
You can fill out our help required form which you can use to request a quote for 11.02.8945 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.