1127020000 Part Information
Details for 1127020000 by Weidmuller
Electronic & Electrical Components>Switches Relays & Solenoids>Relays
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 25.0100 |
5 | 24.2800 |
10 | 23.2600 |
Stock Information
Details
Part Downloads
Part Specifications
Contact Configuration | SPST-NO |
Load Current | 100mA |
Operating Voltage Max | 48VDC |
Relay Mounting | DIN Rail |
Relay Terminals | Screw |
Switching Mode | - |
Operating Voltage Min | 3VDC |
Control Voltage Min | 24V |
Control Voltage Max | 230V |
Product Range | TERMSERIES |
SVHC | No SVHC (15-Jan-2018) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 1127020000?
Additional datasheets, footprints and schematics for 1127020000 are listed in our Part Details tab. You can also find the 1127020000 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1127020000 in the Pricing & Inventory tab next to part details. You can view 1127020000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1127020000 fall under?
The 1127020000 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 1127020000 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1127020000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1127020000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1127020000 have stock available?
There is no stock from authorised distributors for 1127020000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1127020000 often in real-time on the comparison pages.
What if I can't find stock of 1127020000?
You can fill out our help required form which you can use to request a quote for 1127020000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.