113-305-01 Part Information
Details for 113-305-01 by Marl
Electronic & Electrical Components>Optoelectronics LEDs & Displays>LEDs
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.5800 |
10 | 1.1000 |
25 | 0.9790 |
50 | 0.8560 |
100 | 0.7470 |
Stock Information
Details
Part Downloads
Part Specifications
LED Colour | Red |
No. of LEDs | 1LEDs |
LED Mounting | Through Hole |
Bulb Size | T-1 (3mm) |
Forward Current If | 2mA |
Luminous Intensity | 35mcd |
Forward Voltage | 2V |
Viewing Angle | - |
Height | 7.3mm |
Width | 37mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Current If Luminous Intensity | 2mA |
Display Size | 6.3mm x 8.3mm |
External Depth | 6.3mm |
External Length / Height | 8.3mm |
External Width | 4.6mm |
Forward Current If Max | 2mA |
Forward Voltage VF Max | 1.9V |
LED / Lamp Size | 3mm / T-1 |
LED Configuration | Array |
LED Type | Standard |
Lead Cross-section Depth | 0.5mm |
Lead Cross-section Width | 0.5mm |
Lead Length | 5mm |
Lead Spacing | 2.54mm |
Lens Shape | Round |
Luminous Intensity Typ | 3.5mcd |
No. of Pins | 2Pins |
Operating Temperature Max | 80°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +80°C |
PIV Max | 5V |
Peak Wavelength | 625nm |
Voltage Vf Typ | 1.9V |
Wavelength Typ | 625nm |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 113-305-01?
Additional datasheets, footprints and schematics for 113-305-01 are listed in our Part Details tab. You can also find the 113-305-01 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 113-305-01 in the Pricing & Inventory tab next to part details. You can view 113-305-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 113-305-01 fall under?
The 113-305-01 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to 113-305-01 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 113-305-01 you can contact the distributor directly for product support, shipping queries etc.
Is the 113-305-01 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 113-305-01 have stock available?
There is no stock from authorised distributors for 113-305-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 113-305-01 often in real-time on the comparison pages.
What if I can't find stock of 113-305-01?
You can fill out our help required form which you can use to request a quote for 113-305-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.