1546877-1 Part Information
Details for 1546877-1 by TE Connectivity
Connectors>Modular Jacks & Plugs>Circular RJ45 Connectors
Featured Distributor
Pricing
Break | Price |
---|---|
50 | 22.8400 |
100 | 21.6900 |
Stock Information
Details
Part Downloads
Part Specifications
Connector Contact Density | Standard |
UL Flammability Rating | UL 94V-0 |
Shielded | No |
Additional Features | Category 5 Cable |
Packaging Method | Bag |
Packaging Quantity | 1 |
実装方法 | Bag |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Connectors & Connector Components Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Modular Connector Style | Receptacle |
Wire Termination | Yes |
Operating Temperature Range | -55 – 150°C, -67 – 221°F |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 1546877-1?
Additional datasheets, footprints and schematics for 1546877-1 are listed in our Part Details tab. You can also find the 1546877-1 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1546877-1 in the Pricing & Inventory tab next to part details. You can view 1546877-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1546877-1 fall under?
The 1546877-1 is listed under Connectors > Modular Jacks & Plugs > Circular RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1546877-1 when available in the Circular RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1546877-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1546877-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 1546877-1 have stock available?
There is no stock from authorised distributors for 1546877-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1546877-1 often in real-time on the comparison pages.
What if I can't find stock of 1546877-1?
You can fill out our help required form which you can use to request a quote for 1546877-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.