1676212-3 Part Information
Details for 1676212-3 by TE Connectivity
Passive Components>Resistors>Surface Mount Resistors
Part Downloads
Part Specifications
Number of Resistors | 1 |
Dimensions | 2 x 1.25 x .55mm |
Resistance | 18.2KΩ |
Resistance Range | 1kΩ – 1MΩΩ |
Tolerance | .1% |
Voltage Rating | 100V |
Power Rating | .1W |
Mount Style | Surface Mount |
Packaging Method | Taped & Reeled |
Size Code | 0805 |
Product Type | Fixed Resistor |
Resistor Type | Precision Resistor |
Number of Terminations | 2 |
Termination Type | Solder |
Temperature Coefficient | ±10ppm/°C |
Compatible Parts
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 1676212-3?
Additional datasheets, footprints and schematics for 1676212-3 are listed in our Part Details tab. You can also find the 1676212-3 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1676212-3 in the Pricing & Inventory tab next to part details. You can view 1676212-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1676212-3 fall under?
The 1676212-3 is listed under Passive Components > Resistors > Surface Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to 1676212-3 when available in the Surface Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1676212-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1676212-3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 1676212-3 have stock available?
There is no stock from authorised distributors for 1676212-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1676212-3 often in real-time on the comparison pages.
What if I can't find stock of 1676212-3?
You can fill out our help required form which you can use to request a quote for 1676212-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.