1730A Part Information

Details for 1730A by B&K Precision

Test & Measurement > Bench Power Supplies, Sources & Loads > Bench Top Power Supplies

Featured Distributor

Newark
Newark

1730A

Buy Now
Pricing
BreakPrice
00
Stock Information
Available in stock: 0
Additional stock arrives in: weeks
Details
Manufacturer: B&k Precision

Part Downloads

Part Specifications

Power Supply Output Type Adjustable
No. of Outputs 1 Output
Output Voltage Min 0V
Output Voltage Max 30V
Output Current Min 0A
Output Current Max 3A
Power Rating 180W
Supply Voltage Min 120VAC
RoHS Compliant Yes
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1730A?

Additional datasheets, footprints and schematics for 1730A are listed in our Part Details tab. You can also find the 1730A image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1730A in the Pricing & Inventory tab next to part details. You can view 1730A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1730A fall under?

The 1730A is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > Bench Top Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to 1730A when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1730A you can contact the distributor directly for product support, shipping queries etc.

Is the 1730A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 1730A have stock available?

There is no stock from authorised distributors for 1730A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1730A often in real-time on the comparison pages.

What if I can't find stock of 1730A?

You can fill out our help required form which you can use to request a quote for 1730A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1730A

Loading...
Loading Results for 1730A
We use cookies to improve your experience. See our privacy policy.
Okay