25LC640AT-I/MS Part Information
Details for 25LC640AT-I/MS by Microchip Technology
25LC640A
Featured Distributor
Pricing
Break | Price |
---|---|
2500 | 0.6080 |
Stock Information
Details
Part Downloads
Part Features
- 8192 x 8-bit (64 Kbit)
- Serial Peripheral Interface (SPI) Compatible
- Supports SPI modes 0 and 3
- Up to 10 MHz clock frequency
- Self-Timed Erase and Write Cycles (5 ms max.)
- Low Power Consumption
- Read current: 5 mA (Max) at 10 MHz
- Write current: 5 mA (Max) at 10 MHz
- Standby current: 5 μA (Max) at 5.5 V
- Block Write Protection: Protect 1/4, 1/2 or Entire Array
- More than 1 million erase/write cycles
- Data retention > 200 years
- Temperature Ranges Available
- Industrial (I): -40°C to 85°C
- Extended (E): -40°C to +125°C
- Extended (H) 2 : -40°C to +150°C
- Extended (M) 2 : -55°C to +125°C
- Automotive AECQ-100 Qualified 1
- Factory Programming Available
- Available in standard packages including 8-lead PDIP and SOIC, and advanced packages including 8-lead MSOP, 8-lead TSSOP and 8-lead 2x3 TDFN 1 Contact Microchip for automotive grade products 2 Refer to extended temperature data sheets for product specification
Part Specifications
Bus Modes | SPI |
Density (Organization) | 64 Kbit |
Endurance | 1,000,000 |
Max. Clock Freq. | 10 MHz |
Max. Stand By Current (µA) | 5 |
Memory Organization | 1 |
Operating Voltage Min. (V) | 2.5 |
Oper Voltage Max (V) | 5.5 |
Page Size (bytes) | 32 |
ProgMemoryKB | 8.00 |
Write Current | 5 |
Write Protected | True |
Write Speed (ms) | 5 |
ESD | 4000V |
Memory Org | x8 |
Memory Size | 64K |
Memory Size Num | 64000 |
Read Current | 5 |
Write Protect Scheme | Quarter, Half, Whole Array |
Automotive Qualified | True |
Temperature Range | -40C to +85C |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 25LC640AT-I/MS?
Additional datasheets, footprints and schematics for 25LC640AT-I/MS are listed in our Part Details tab. You can also find the 25LC640AT-I/MS image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25LC640AT-I/MS in the Pricing & Inventory tab next to part details. You can view 25LC640AT-I/MS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 25LC640AT-I/MS fall under?
The 25LC640AT-I/MS is listed under 25LC640A.
Can I view similar or alternative parts?
You can view similar parts to 25LC640AT-I/MS when available in the 25LC640A range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25LC640AT-I/MS you can contact the distributor directly for product support, shipping queries etc.
Is the 25LC640AT-I/MS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 25LC640AT-I/MS have stock available?
There is no stock from authorised distributors for 25LC640AT-I/MS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25LC640AT-I/MS often in real-time on the comparison pages.
What if I can't find stock of 25LC640AT-I/MS?
You can fill out our help required form which you can use to request a quote for 25LC640AT-I/MS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.