2N6071BG Part Information
Details for 2N6071BG by ON Semiconductor
Semiconductors - Discretes>Thyristors>Thyristors - TRIACs
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.5950 |
10 | 0.4600 |
100 | 0.3090 |
250 | 0.2980 |
500 | 0.2580 |
1000 | 0.2420 |
5000 | 0.2240 |
Stock Information
Details
Part Downloads
Part Specifications
Peak Repetitive Off-State Voltage Vdrm | 200V |
On State RMS Current IT(rms) | 4A |
Triac Case Style | TO-225 |
Gate Trigger Current Max (QI) Igt | 3mA |
Gate Trigger Voltage Max Vgt | 2.5V |
Peak Gate Power | 10W |
MSL | - |
Details for 2N6071BG by Littelfuse
Semiconductors - Discretes>Thyristors>Thyristors - TRIACs
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.5950 |
10 | 0.4600 |
100 | 0.3090 |
250 | 0.2980 |
500 | 0.2580 |
1000 | 0.2420 |
5000 | 0.2240 |
Stock Information
Details
Part Downloads
Part Specifications
Peak Repetitive Off-State Voltage Vdrm | 200V |
On State RMS Current IT(rms) | 4A |
Triac Case Style | TO-225 |
Gate Trigger Current Max (QI) Igt | 3mA |
Gate Trigger Voltage Max Vgt | 2.5V |
Peak Gate Power | 10W |
Peak Non Rep Surge Current Itsm 50Hz | - |
Holding Current Max Ih | 15mA |
No. of Pins | 3Pins |
Operating Temperature Max | 110°C |
Product Range | 2N607xB Series |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 2N6071BG?
Additional datasheets, footprints and schematics for 2N6071BG are listed in our Part Details tab. You can also find the 2N6071BG image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N6071BG in the Pricing & Inventory tab next to part details. You can view 2N6071BG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N6071BG fall under?
The 2N6071BG is listed under Semiconductors - Discretes > Thyristors > Thyristors - TRIACs.
Can I view similar or alternative parts?
You can view similar parts to 2N6071BG when available in the Thyristors - TRIACs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N6071BG you can contact the distributor directly for product support, shipping queries etc.
Is the 2N6071BG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 2N6071BG have stock available?
There is no stock from authorised distributors for 2N6071BG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N6071BG often in real-time on the comparison pages.
What if I can't find stock of 2N6071BG?
You can fill out our help required form which you can use to request a quote for 2N6071BG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.