72-2600 Part Information
Details for 72-2600 by Tenma
Test & Measurement>Multimeters & Clamp Meters>Digital Multimeters - Hand Held
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 40.7300 |
5 | 35.7400 |
Stock Information
Details
Part Downloads
Part Specifications
DMM Functions | AC/DC Current AC/DC Voltage Capacitance Continuity Diode Frequency Resistance |
No. of Digits | 4.5 |
DMM Response Type | - |
Display Count | 20000 |
Range Selection | Manual |
Voltage Measure DC Max | 600V |
Voltage Measure AC Max | 600V |
Current Measure DC Max | 10A |
Current Measure AC Max | 10A |
Resistance Measure Max | 20Mohm |
Manufacturer Warranty | 1 Year |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 72-2600?
Additional datasheets, footprints and schematics for 72-2600 are listed in our Part Details tab. You can also find the 72-2600 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 72-2600 in the Pricing & Inventory tab next to part details. You can view 72-2600 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 72-2600 fall under?
The 72-2600 is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to 72-2600 when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 72-2600 you can contact the distributor directly for product support, shipping queries etc.
Is the 72-2600 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 72-2600 have stock available?
There is no stock from authorised distributors for 72-2600.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 72-2600 often in real-time on the comparison pages.
What if I can't find stock of 72-2600?
You can fill out our help required form which you can use to request a quote for 72-2600 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.