EE-SX3340 Part Information
Details for EE-SX3340 by Omron
Sensors & Transducers>Sensors>Photo Interrupters
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 2.4900 |
10 | 1.3900 |
25 | 1.3500 |
50 | 1.3000 |
100 | 1.2600 |
500 | 1.0800 |
Stock Information
Details
Part Downloads
Part Specifications
Sensor Output | Photo / Optical IC |
Sensor Mounting | SMD |
Gap Width | 4mm |
Aperture Width | 0.5mm |
Forward Current If | 30mA |
Reverse Voltage Vr | 4V |
Forward Voltage | 1.2V |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a EE-SX3340?
Additional datasheets, footprints and schematics for EE-SX3340 are listed in our Part Details tab. You can also find the EE-SX3340 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EE-SX3340 in the Pricing & Inventory tab next to part details. You can view EE-SX3340 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EE-SX3340 fall under?
The EE-SX3340 is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to EE-SX3340 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EE-SX3340 you can contact the distributor directly for product support, shipping queries etc.
Is the EE-SX3340 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for EE-SX3340 have stock available?
There is no stock from authorised distributors for EE-SX3340.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EE-SX3340 often in real-time on the comparison pages.
What if I can't find stock of EE-SX3340?
You can fill out our help required form which you can use to request a quote for EE-SX3340 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.