ELG-200-24DA-3Y Part Information
Details for ELG-200-24DA-3Y by Mean Well Enterprises
LED Lighting Components > LED Power Supplies > AC / DC LED Power Supplies
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 50.5900 |
5 | 49.1500 |
10 | 46.9800 |
Stock Information
Details
Part Downloads
Part Specifications
Output Power Max | 201.6W |
Output Voltage Max | 24V |
Output Current | 8.4A |
LED Driver Mode | Constant Current, Constant Voltage |
Input Voltage Min | 100V |
Input Voltage Max | 305V |
Product Range | ELG-200 Series |
RoHS Compliant | Yes |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ELG-200-24DA-3Y?
Additional datasheets, footprints and schematics for ELG-200-24DA-3Y are listed in our Part Details tab. You can also find the ELG-200-24DA-3Y image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELG-200-24DA-3Y in the Pricing & Inventory tab next to part details. You can view ELG-200-24DA-3Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELG-200-24DA-3Y fall under?
The ELG-200-24DA-3Y is listed under LED Lighting Components > LED Power Supplies > AC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to ELG-200-24DA-3Y when available in the AC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELG-200-24DA-3Y you can contact the distributor directly for product support, shipping queries etc.
Is the ELG-200-24DA-3Y RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ELG-200-24DA-3Y have stock available?
There is no stock from authorised distributors for ELG-200-24DA-3Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELG-200-24DA-3Y often in real-time on the comparison pages.
What if I can't find stock of ELG-200-24DA-3Y?
You can fill out our help required form which you can use to request a quote for ELG-200-24DA-3Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.