MC011444 Part Information
Details for MC011444 by Multicomp
Tools & Production Supplies > 3D Printers & Accessories > 3D Printer Filaments
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 15.8700 |
Stock Information
Details
Part Downloads
Part Specifications
Diameter | 1.75mm |
Filament Colour | Yellow |
Filament Material | ABS (Acrylonitrile Butadiene Styrene) |
Melting Temperature | 260°C |
Spool Width | 63mm |
Spool Hub Diameter | 200mm |
RoHS Compliant | Yes |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a MC011444?
Additional datasheets, footprints and schematics for MC011444 are listed in our Part Details tab. You can also find the MC011444 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC011444 in the Pricing & Inventory tab next to part details. You can view MC011444 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC011444 fall under?
The MC011444 is listed under Tools & Production Supplies > 3D Printers & Accessories > 3D Printer Filaments.
Can I view similar or alternative parts?
You can view similar parts to MC011444 when available in the 3D Printer Filaments range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC011444 you can contact the distributor directly for product support, shipping queries etc.
Is the MC011444 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MC011444 have stock available?
There is no stock from authorised distributors for MC011444.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC011444 often in real-time on the comparison pages.
What if I can't find stock of MC011444?
You can fill out our help required form which you can use to request a quote for MC011444 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.