TLE9261BQXV33XUMA1 Part Information
Details for TLE9261BQXV33XUMA1 by Infineon Technologies
Infineon Technologies Parts
Featured Distributor
Pricing
Break | Price |
---|---|
2500 | 2.4990 |
Stock Information
Details
Part Specifications
Product Range | - |
Interface Case Style | VQFN |
No. of Pins | 48Pins |
Supply Voltage Min | - |
Supply Voltage Max | 28V |
Protocol Supported | CAN |
Supported Standards | ISO 11898-2 |
Output Voltage | 3.3V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
SVHC | No SVHC (27-Jun-2018) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TLE9261BQXV33XUMA1?
Additional datasheets, footprints and schematics for TLE9261BQXV33XUMA1 are listed in our Part Details tab. You can also find the TLE9261BQXV33XUMA1 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLE9261BQXV33XUMA1 in the Pricing & Inventory tab next to part details. You can view TLE9261BQXV33XUMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLE9261BQXV33XUMA1 fall under?
The TLE9261BQXV33XUMA1 is listed under Infineon Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to TLE9261BQXV33XUMA1 when available in the Infineon Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLE9261BQXV33XUMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the TLE9261BQXV33XUMA1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TLE9261BQXV33XUMA1 have stock available?
There is no stock from authorised distributors for TLE9261BQXV33XUMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLE9261BQXV33XUMA1 often in real-time on the comparison pages.
What if I can't find stock of TLE9261BQXV33XUMA1?
You can fill out our help required form which you can use to request a quote for TLE9261BQXV33XUMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.