UC-31PFFP-QS8001 Part Information
Details for UC-31PFFP-QS8001 by Amphenol
Connectors>USB Connectors & Adapters>Sealed USB Connectors
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 11.6500 |
5 | 10.9900 |
10 | 10.3200 |
25 | 9.9300 |
50 | 9.5300 |
75 | 7.1400 |
Stock Information
Details
Part Specifications
USB Connector Type | USB Type C |
USB Standard | USB 3.1 |
Gender | Jack |
No. of Positions | 24 Position |
Connector Mounting | Panel Mount |
IP Rating | IP68 |
Product Range | UC Series |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (12-Jan-2017) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a UC-31PFFP-QS8001?
Additional datasheets, footprints and schematics for UC-31PFFP-QS8001 are listed in our Part Details tab. You can also find the UC-31PFFP-QS8001 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC-31PFFP-QS8001 in the Pricing & Inventory tab next to part details. You can view UC-31PFFP-QS8001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC-31PFFP-QS8001 fall under?
The UC-31PFFP-QS8001 is listed under Connectors > USB Connectors & Adapters > Sealed USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to UC-31PFFP-QS8001 when available in the Sealed USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC-31PFFP-QS8001 you can contact the distributor directly for product support, shipping queries etc.
Is the UC-31PFFP-QS8001 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for UC-31PFFP-QS8001 have stock available?
There is no stock from authorised distributors for UC-31PFFP-QS8001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC-31PFFP-QS8001 often in real-time on the comparison pages.
What if I can't find stock of UC-31PFFP-QS8001?
You can fill out our help required form which you can use to request a quote for UC-31PFFP-QS8001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.