Resonators
Resonators are electronic devices that display resonance or resonance properties. A material that is resonant is something that oscillates or swings at high amplitude in a certain frequency. Resonators are utilized in applications that require narrow filtering or oscillation, and these oscillations are either mechanical or electromagnetic. Resonators create specific frequency waves or use a signal to choose specific frequencies. For example, musical instruments use mechanical resonators (acoustic) in making sound waves. Resonators use different topologies as their basis, including crystal resonators, LC tank circuits, SAW resonators, and ceramic resonators. Read more
Parts from Resonators Category
![PBRC-4.00HR from Avx](https://www.newark.com/productimages/standard/en_US/4375059.jpg)
CERAMIC RESONATOR, 4MHZ, SMD, FULL REEL; Frequency:4MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:-; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
![CSALF2M45G55-B0 from Murata](https://www.newark.com/productimages/standard/en_GB/SIC42.LR-40.jpg)
RESONATOR, 2.45MHZ; Frequency:2.45MHz; Oscillator Mounting:Through Hole; No. of Pins:2 Pin; Resonant Impedance:80ohm; Frequency Tolerance:± 0.5%; Product Range:-; Frequency Stability:-; Operating Temperature Min:-20°C; Operating RoHS Compliant: Yes
![PBRC10.00HR50X0RZ from Kyocera](https://www.newark.com/productimages/standard/en_GB/42584133.jpg)
RESONATOR, SMD, 10.00MHZ; Frequency:10MHz; Oscillator Mounting:-; No. of Pins:3 Pin; Resonant Impedance:-; Frequency Tolerance:± 0.5%; Product Range:-; Frequency Stability:± 0.5%; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
![PBRC12.00HR50X0RZ from Kyocera](https://www.newark.com/productimages/standard/en_GB/42584133.jpg)
RESONATOR, SMD, 12.00MHZ; Frequency:12MHz; Oscillator Mounting:-; No. of Pins:3 Pin; Resonant Impedance:-; Frequency Tolerance:± 0.5%; Product Range:-; Frequency Stability:± 0.5%; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
![PBRC16.00HR70X000 from Kyocera](https://www.newark.com/productimages/standard/en_GB/42584133.jpg)
RESONATOR, CERAMIC, 16.00MHZ, SMD; Frequency:16MHz; Oscillator Mounting:-; No. of Pins:3 Pin; Resonant Impedance:-; Frequency Tolerance:± 0.5%; Product Range:-; Frequency Stability:± 0.5%; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
![PBRC5.00HR50X000 from Kyocera](https://www.newark.com/productimages/standard/en_GB/130194606-40.jpg)
RESONATOR, 5 MHZ; Frequency:5MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:-; Frequency Tolerance:± 0.5%; Product Range:-; Frequency Stability:± 0.5%; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
![CSTCR4M91G53-R0 from Murata](https://www.newark.com/productimages/standard/en_US/4766617.jpg)
RESONATOR, PIEZOELECTRIC, 4.915MHZ, SMD; Frequency:4.91MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:60ohm; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-20°C; External Depth:2mm RoHS Compliant: Yes
![CSTCR6M00G53-R0 from Murata](https://www.newark.com/productimages/standard/en_GB/42578045.jpg)
RESONATOR, SMD, 6.0MHZ; Frequency:6MHz; Oscillator Mounting:-; No. of Pins:3 Pin; Resonant Impedance:50ohm; Frequency Tolerance:± 0.5%; Product Range:CSTCR Series; Frequency Stability:± 0.2%; Operating Temperature Min:-20°C; RoHS Compliant: Yes
![CSALF12M0T55-B0 from Murata](https://www.newark.com/productimages/standard/en_GB/SIC42.LR-40.jpg)
RESONATOR, 12.00MHZ; Frequency:12MHz; Oscillator Mounting:Through Hole; No. of Pins:2 Pin; Resonant Impedance:25ohm; Frequency Tolerance:± 0.5%; Product Range:-; Frequency Stability:-; Operating Temperature Min:-20°C; Operating RoHS Compliant: Yes
![CSALF3M58G55-B0 from Murata](https://www.newark.com/productimages/standard/en_GB/SIC42.LR-40.jpg)
RESONATOR, 3.58MHZ; Frequency:3.58MHz; Oscillator Mounting:Through Hole; No. of Pins:2 Pin; Resonant Impedance:30ohm; Frequency Tolerance:± 0.5%; Product Range:-; Frequency Stability:-; Operating Temperature Min:-20°C; Operating RoHS Compliant: Yes
![CSALF4M00G55-B0 from Murata](https://www.newark.com/productimages/standard/en_US/2086443.jpg)
RESONATOR, PIEZOELECTRIC, 4MHZ, RADIAL; Frequency:4MHz; Oscillator Mounting:Through Hole; No. of Pins:2 Pin; Resonant Impedance:30ohm; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-20°C; External Depth:5mm RoHS Compliant: Yes
![CSBLA1M00J58-B0 from Murata](https://www.newark.com/productimages/standard/en_US/4766616.jpg)
RESONATOR, PIEZOELECTRIC, 1MHZ, RADIAL; Frequency:1MHz; Oscillator Mounting:Through Hole; No. of Pins:2 Pin; Resonant Impedance:100ohm; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-20°C; External Width:5mm RoHS Compliant: Yes
![CSBLA500KJ58-B0 from Murata](https://www.newark.com/productimages/standard/en_GB/42584119.jpg)
RESONATOR, 0.50MHZ; Frequency:500kHz; Oscillator Mounting:Through Hole; No. of Pins:2 Pin; Resonant Impedance:-; Frequency Tolerance:± 0.5%; Product Range:-; Frequency Stability:± 0.3%; Operating Temperature Min:-20°C; Operating RoHS Compliant: Yes
![CSTCC2M00G53-R0 from Murata](https://www.newark.com/productimages/standard/en_US/4766617.jpg)
RESONATOR, PIEZOELECTRIC, 2MHZ, SMD; Frequency:2MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:80ohm; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-20°C; Operating Temperature Max:80°C RoHS Compliant: Yes
![CSTLF8M00T55-B0 from Murata](https://www.newark.com/productimages/standard/en_US/4767848.jpg)
RESONATOR, CERAMIC, 8MHZ, SMD; Frequency:8MHz; Oscillator Mounting:Through Hole; No. of Pins:3 Pin; Resonant Impedance:25ohm; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-20°C; No. of Pins:3Pins RoHS Compliant: Yes
![CSTCC8M00G53-R0 from Murata](https://www.newark.com/productimages/standard/en_US/4766617.jpg)
RESONATOR, PIEZOELECTRIC, 8MHZ, SMD; Frequency:8MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:30ohm; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-20°C; Operating Temperature Max:80°C RoHS Compliant: Yes
![PBRC4.00MR50X000. from Avx](https://www.newark.com/productimages/standard/en_US/4375059.jpg)
CERAMIC RESONATOR, 4MHZ, SMD; Frequency:4MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:-; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
![PBRC-3.68HR from Avx](https://www.newark.com/productimages/standard/en_US/4375059.jpg)
CERAMIC RESONATOR, 3.68MHZ, SMD, FULL REEL; Frequency:3.68MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:-; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-40°C; No. of Pins:3Pins RoHS Compliant: Yes
![B39431R960H110 from Epcos](https://www.newark.com/productimages/standard/en_US/4816082.jpg)
SAW RESONATOR, 433.92MHZ, SMD, FULL REEL; Frequency:433.92MHz; Oscillator Mounting:SMD; No. of Pins:6 Pin; Resonant Impedance:50ohm; Frequency Tolerance:-; Product Range:-; Operating Temperature Min:-40°C; No. of Pins:6Pins RoHS Compliant: Yes
Frequency:10MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:150ohm; Frequency Tolerance:± 0.5%; Product Range:PBRC-HR series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes