Transformer Cores
Parts from Transformer Cores Category
![2843010302 from Fair-Rite](https://www.newark.com/productimages/standard/en_US/97C5826-40.jpg)
CORE TRANSFORMER, 43 DOUBLE APERTURE; Core Type:Multi-Aperture; Core Size:19.45mm x 9.5mm x 25.4mm; Core Material Grade:43; For Use With:Baluns, Broadband Transformers, Airbags; Effective Magnetic Path Length:-; Product Range:-
![5961001701 from Fair-Rite](https://www.newark.com/productimages/standard/en_US/85R4725-40.jpg)
CORE TRANSFORMER, 61 TOROID, 76MM; Core Type:Toroid; Core Size:31.75mm x 19.05mm x 9.5mm; Core Material Grade:61; For Use With:Power Input Filters, Ground-Fault Interrupters, Common-Mode filters , Pulse & Broadband Transformers
![5977006401 from Fair-Rite](https://www.newark.com/productimages/standard/en_US/4652265.jpg)
FERRITE CORE, TOROID, 77; Core Type:Toroid; Core Size:25.4mm x 15.5mm x 12.7mm; Core Material Grade:77; For Use With:-; Effective Magnetic Path Length:62mm; Ae Effective Cross Section Area:6.2mm²; Inductance Factor Al:2.5µH RoHS Compliant: Yes
![EFD20/10/7-3C94 from Ferroxcube](https://www.newark.com/productimages/standard/en_GB/2103349-40.jpg)
Transformer Cores, EFD20, 3C94, 47 mm, 31 mm RoHS Compliant: Yes
![ETD39/20/13-3C95 from Ferroxcube](https://www.newark.com/productimages/standard/en_GB/2103356-40.jpg)
Transformer Cores, ETD39, 3C95, 92.2 mm, 125 mm RoHS Compliant: Yes
![E18/4/10-3C95 from Ferroxcube](https://www.newark.com/productimages/standard/en_GB/2103335-40.jpg)
Transformer Cores, E, E18, 3C95, 20.3 mm, 39.5 mm RoHS Compliant: Yes
![PLT20/14/2/S-3C95 from Ferroxcube](https://www.newark.com/productimages/standard/en_GB/2103447-40.jpg)
Transformer Cores, EQ, PLT20, 3C95, 25.1 mm, 59 mm RoHS Compliant: Yes
![EQ20/R-3C95 from Ferroxcube](https://www.newark.com/productimages/standard/en_GB/2103442-40.jpg)
Transformer Cores, EQ, EQ20, 3C95, 25.1 mm, 59.8 mm RoHS Compliant: Yes
![EFD15/8/5-3F3-S from Ferroxcube](https://www.newark.com/productimages/standard/en_GB/2103349-40.jpg)
Transformer Cores, EFD15, 3F3, 34 mm, 15 mm RoHS Compliant: Yes
![ER32/6/25-3C95 from Ferroxcube](https://www.newark.com/productimages/standard/en_GB/2103355-40.jpg)
Transformer Cores, ER32, 3C95, 38.2 mm, 141 mm RoHS Compliant: Yes
![ER9.5/2.5/5-3F3-A160-S from Ferroxcube](https://www.newark.com/productimages/standard/en_GB/3057033-40.jpg)
Transformer Cores, Planar ER, ER9.5, 3F3, 14.2 mm, 8.47 mm RoHS Compliant: Yes
![ETD49/25/16-3C95 from Ferroxcube](https://www.newark.com/productimages/standard/en_GB/2103356-40.jpg)
Transformer Cores, ETD49, 3C95, 114 mm, 211 mm RoHS Compliant: Yes
![E14/3.5/5/R-3F4-A100-P from Ferroxcube](https://www.newark.com/productimages/standard/en_GB/2103335-40.jpg)
Transformer Cores, E14, 3F4, 16.4 mm, 14.2 mm RoHS Compliant: Yes
Transformer Cores, E, E42, 3C95, 145 mm, 236 mm RoHS Compliant: Yes
![E43/10/28-3C95 from Ferroxcube](https://www.newark.com/productimages/standard/en_GB/2103335-40.jpg)
Transformer Cores, E, E43, 3C95, 50.4 mm, 229 mm RoHS Compliant: Yes
Transformer Cores, E, E55, 3C95, 123 mm, 420 mm RoHS Compliant: Yes
![E65/32/27-3C95 from Ferroxcube](https://www.newark.com/productimages/standard/en_GB/2103335-40.jpg)
Transformer Cores, E65, 3C95, 147 mm, 540 mm RoHS Compliant: Yes
Transformer Cores, E80, 3C95, 184 mm, 392 mm RoHS Compliant: Yes
![I93/28/16-3C95 from Ferroxcube](https://www.newark.com/productimages/standard/en_GB/2103446-40.jpg)
Transformer Cores, I, I93, 3C95, 258 mm, 447 mm RoHS Compliant: Yes