173010578 Part Information
Details for 173010578 by Wurth Electronics
Semiconductors - ICs>Power Management ICs - PMIC>Voltage Regulators
Featured Distributor
Pricing
Break | Price |
---|---|
42 | 4.8490 |
84 | 4.6550 |
210 | 5.0220 |
Stock Information
Details
Part Downloads
Part Specifications
No. of Outputs | 1 Output |
Output Power Max | 5W |
Output Voltage Nom. | 5V |
Output Current Max | 1A |
Product Range | MagI3C Power Module Series |
DC / DC Converter Mounting | Through Hole |
Input Voltage DC Min | 8V |
Input Voltage DC Max | 28V |
SVHC | Lead (15-Jan-2019) |
DC / DC Converter IC Case | SIP |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | Module |
Input Voltage Max | 28V |
Input Voltage Min | 8V |
No. of Pins | 3Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Output Current | 1A |
Output Type | Fixed |
Switching Frequency | 300kHz |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 173010578?
Additional datasheets, footprints and schematics for 173010578 are listed in our Part Details tab. You can also find the 173010578 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 173010578 in the Pricing & Inventory tab next to part details. You can view 173010578 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 173010578 fall under?
The 173010578 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to 173010578 when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 173010578 you can contact the distributor directly for product support, shipping queries etc.
Is the 173010578 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 173010578 have stock available?
There is no stock from authorised distributors for 173010578.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 173010578 often in real-time on the comparison pages.
What if I can't find stock of 173010578?
You can fill out our help required form which you can use to request a quote for 173010578 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.