ADM7160AUJZ-3.3-R2 Part Information
Details for ADM7160AUJZ-3.3-R2 by Analog Devices
Semiconductors - ICs>Power Management ICs - PMIC>Voltage Regulators
Featured Distributor
Pricing
Break | Price |
---|---|
5 | 1.8140 |
50 | 1.4520 |
125 | 1.3500 |
Stock Information
Details
Part Specifications
Output Type | Fixed |
Input Voltage Min | 2.2V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 200mA |
Dropout Voltage Vdo | 150mV |
LDO Regulator Case Style | TSOT |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 200mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Output Voltage Nom. | 3.3V |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADM7160AUJZ-3.3-R2?
Additional datasheets, footprints and schematics for ADM7160AUJZ-3.3-R2 are listed in our Part Details tab. You can also find the ADM7160AUJZ-3.3-R2 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM7160AUJZ-3.3-R2 in the Pricing & Inventory tab next to part details. You can view ADM7160AUJZ-3.3-R2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM7160AUJZ-3.3-R2 fall under?
The ADM7160AUJZ-3.3-R2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to ADM7160AUJZ-3.3-R2 when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM7160AUJZ-3.3-R2 you can contact the distributor directly for product support, shipping queries etc.
Is the ADM7160AUJZ-3.3-R2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADM7160AUJZ-3.3-R2 have stock available?
There is no stock from authorised distributors for ADM7160AUJZ-3.3-R2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM7160AUJZ-3.3-R2 often in real-time on the comparison pages.
What if I can't find stock of ADM7160AUJZ-3.3-R2?
You can fill out our help required form which you can use to request a quote for ADM7160AUJZ-3.3-R2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.