ADM7172ACPZ-1.8-R7 Part Information
Details for ADM7172ACPZ-1.8-R7 by Analog Devices
Semiconductors - ICs>Power Management ICs - PMIC>Voltage Regulators
Part Specifications
Output Type | Fixed |
Input Voltage Min | 2.3V |
Input Voltage Max | 6.5V |
Fixed Output Voltage Nom. | 1.8V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 2A |
Dropout Voltage Vdo | 172mV |
LDO Regulator Case Style | LFCSP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 1.8V 2A LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADM7172ACPZ-1.8-R7?
Additional datasheets, footprints and schematics for ADM7172ACPZ-1.8-R7 are listed in our Part Details tab. You can also find the ADM7172ACPZ-1.8-R7 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM7172ACPZ-1.8-R7 in the Pricing & Inventory tab next to part details. You can view ADM7172ACPZ-1.8-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM7172ACPZ-1.8-R7 fall under?
The ADM7172ACPZ-1.8-R7 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to ADM7172ACPZ-1.8-R7 when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM7172ACPZ-1.8-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADM7172ACPZ-1.8-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADM7172ACPZ-1.8-R7 have stock available?
There is no stock from authorised distributors for ADM7172ACPZ-1.8-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM7172ACPZ-1.8-R7 often in real-time on the comparison pages.
What if I can't find stock of ADM7172ACPZ-1.8-R7?
You can fill out our help required form which you can use to request a quote for ADM7172ACPZ-1.8-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.