173950378 Part Information
Details for 173950378 by Wurth Electronics
Semiconductors - ICs>Power Management ICs - PMIC>Voltage Regulators
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 5.0700 |
5 | 4.9700 |
10 | 4.8100 |
15 | 4.7600 |
20 | 4.7200 |
Stock Information
Details
Part Downloads
Part Specifications
No. of Outputs | 1 Output |
Output Power Max | 1.65W |
Output Voltage Nom. | 3.3V |
Output Current Max | 500mA |
Product Range | MagI3C Power Module Series |
DC / DC Converter Mounting | Through Hole |
Input Voltage DC Min | 6V |
Input Voltage DC Max | 28V |
SVHC | Lead (15-Jan-2019) |
DC / DC Converter IC Case | SIP |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | Module |
Fixed Output Voltage Nom. | 3.3V |
Input Voltage Max | 28V |
Input Voltage Min | 6V |
No. of Pins | 3Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Output Current | 500mA |
Output Type | Fixed |
Switching Frequency | 570kHz |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 173950378?
Additional datasheets, footprints and schematics for 173950378 are listed in our Part Details tab. You can also find the 173950378 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 173950378 in the Pricing & Inventory tab next to part details. You can view 173950378 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 173950378 fall under?
The 173950378 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to 173950378 when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 173950378 you can contact the distributor directly for product support, shipping queries etc.
Is the 173950378 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 173950378 have stock available?
There is no stock from authorised distributors for 173950378.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 173950378 often in real-time on the comparison pages.
What if I can't find stock of 173950378?
You can fill out our help required form which you can use to request a quote for 173950378 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.