AD630ARZ Part Information
Details for AD630ARZ by Analog Devices
Electronic & Electrical Components>Semiconductors - ICs>RF
Featured Distributor
Pricing
Break | Price |
---|---|
10 | 27.4300 |
25 | 26.7100 |
50 | 26.0300 |
100 | 25.3800 |
Stock Information
Details
Part Downloads
Part Features
- Recovers signal from 100 dB noise 2 MHz channel bandwidth 45 V/u00b5s slew rate Low crosstalk: u2212120 dB at 1 kHz, u2212100 dB at 10 kHz Pin programmable, closed-loop gains of u00b11 and u00b12 0.05% closed-loop gain accuracy and match 100 u00b5V channel offset voltage (AD630) 350 kHz full power bandwidth Chips available
Part Specifications
Frequency Min | 0Hz |
Frequency Max | 2MHz |
Supply Voltage Min | 5V |
Supply Voltage Max | 16.5V |
RF IC Case Style | WSOIC |
No. of Pins | 20Pins |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | AD630 Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
RF Type | Balanced |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AD630ARZ?
Additional datasheets, footprints and schematics for AD630ARZ are listed in our Part Details tab. You can also find the AD630ARZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD630ARZ in the Pricing & Inventory tab next to part details. You can view AD630ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD630ARZ fall under?
The AD630ARZ is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to AD630ARZ when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD630ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD630ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AD630ARZ have stock available?
There is no stock from authorised distributors for AD630ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD630ARZ often in real-time on the comparison pages.
What if I can't find stock of AD630ARZ?
You can fill out our help required form which you can use to request a quote for AD630ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.