ADL5505ACBZ-P7 Part Information
Details for ADL5505ACBZ-P7 by Analog Devices
Electronic & Electrical Components>Semiconductors - ICs>RF
Part Specifications
Frequency Range | 450MHz to 6GHz |
RF Type | CDMA W-CDMA |
Supply Current | 1.8mA |
Supply Voltage Range | 2.5V to 3.3V |
RF IC Case Style | WLCSP |
No. of Pins | 4 |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADL5505ACBZ-P7?
Additional datasheets, footprints and schematics for ADL5505ACBZ-P7 are listed in our Part Details tab. You can also find the ADL5505ACBZ-P7 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADL5505ACBZ-P7 in the Pricing & Inventory tab next to part details. You can view ADL5505ACBZ-P7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADL5505ACBZ-P7 fall under?
The ADL5505ACBZ-P7 is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to ADL5505ACBZ-P7 when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADL5505ACBZ-P7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADL5505ACBZ-P7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADL5505ACBZ-P7 have stock available?
There is no stock from authorised distributors for ADL5505ACBZ-P7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADL5505ACBZ-P7 often in real-time on the comparison pages.
What if I can't find stock of ADL5505ACBZ-P7?
You can fill out our help required form which you can use to request a quote for ADL5505ACBZ-P7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.