AD8432ACPZ-WP Part Information
Details for AD8432ACPZ-WP by Analog Devices
Electronic & Electrical Components>Semiconductors - ICs>RF
Part Downloads
Part Specifications
Frequency Min | 32MHz |
Frequency Max | 200MHz |
Gain | 24.08dB |
Noise Figure Typ | - |
RF IC Case Style | LFCSP |
No. of Pins | 24Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Base Number | 8432 |
Operating Temperature Range | -40°C to +85°C |
Power Dissipation Pd | 120mW |
RF Type | General Purpose |
Supply Current | 24mA |
Supply Voltage Range | 4.5V to 5.5V |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AD8432ACPZ-WP?
Additional datasheets, footprints and schematics for AD8432ACPZ-WP are listed in our Part Details tab. You can also find the AD8432ACPZ-WP image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8432ACPZ-WP in the Pricing & Inventory tab next to part details. You can view AD8432ACPZ-WP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8432ACPZ-WP fall under?
The AD8432ACPZ-WP is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to AD8432ACPZ-WP when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8432ACPZ-WP you can contact the distributor directly for product support, shipping queries etc.
Is the AD8432ACPZ-WP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AD8432ACPZ-WP have stock available?
There is no stock from authorised distributors for AD8432ACPZ-WP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8432ACPZ-WP often in real-time on the comparison pages.
What if I can't find stock of AD8432ACPZ-WP?
You can fill out our help required form which you can use to request a quote for AD8432ACPZ-WP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.