ADF7024BCPZ Part Information
Details for ADF7024BCPZ by Analog Devices
Electronic & Electrical Components>Semiconductors - ICs>RF
Part Downloads
Part Specifications
Frequency Min | 862MHz |
Frequency Max | 928MHz |
RF / IF Modulation | FSK GFSK |
Data Rate | 38.4Kbps |
Receiving Current | 12.8mA |
RF IC Case Style | LFCSP |
No. of Pins | 32Pins |
Supply Voltage Min | 2.2V |
Supply Voltage Max | 3.6V |
Transmitting Current | 24.1mA |
Output Power (dBm) | 13.5dBm |
Sensitivity dBm | -107.5dBm |
RF Transceiver Applications | Wireless Sensor Networks Home Automation Industrial Process Control |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADF7024BCPZ?
Additional datasheets, footprints and schematics for ADF7024BCPZ are listed in our Part Details tab. You can also find the ADF7024BCPZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADF7024BCPZ in the Pricing & Inventory tab next to part details. You can view ADF7024BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADF7024BCPZ fall under?
The ADF7024BCPZ is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to ADF7024BCPZ when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADF7024BCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADF7024BCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADF7024BCPZ have stock available?
There is no stock from authorised distributors for ADF7024BCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADF7024BCPZ often in real-time on the comparison pages.
What if I can't find stock of ADF7024BCPZ?
You can fill out our help required form which you can use to request a quote for ADF7024BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.