ADF7021-VBCPZ Part Information
Details for ADF7021-VBCPZ by Analog Devices
Electronic & Electrical Components>Semiconductors - ICs>RF
Part Downloads
Part Specifications
Frequency Min | 80MHz |
Frequency Max | 960MHz |
RF / IF Modulation | 2FSK 3FSK 4FSK MSK |
Data Rate | 24Kbps |
Receiving Current | 21.7mA |
RF IC Case Style | LFCSP |
No. of Pins | 48Pins |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 3.6V |
Transmitting Current | 23mA |
Output Power (dBm) | 13dBm |
Sensitivity dBm | -130dBm |
RF Transceiver Applications | Wireless Metering Narrow Band Wireless Telemetry |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | ADF7021-V Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADF7021-VBCPZ?
Additional datasheets, footprints and schematics for ADF7021-VBCPZ are listed in our Part Details tab. You can also find the ADF7021-VBCPZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADF7021-VBCPZ in the Pricing & Inventory tab next to part details. You can view ADF7021-VBCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADF7021-VBCPZ fall under?
The ADF7021-VBCPZ is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to ADF7021-VBCPZ when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADF7021-VBCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADF7021-VBCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADF7021-VBCPZ have stock available?
There is no stock from authorised distributors for ADF7021-VBCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADF7021-VBCPZ often in real-time on the comparison pages.
What if I can't find stock of ADF7021-VBCPZ?
You can fill out our help required form which you can use to request a quote for ADF7021-VBCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.