ADL5513ACPZ-WP Part Information
Details for ADL5513ACPZ-WP by Analog Devices
Electronic & Electrical Components>Semiconductors - ICs>RF
Part Downloads
Part Specifications
Frequency Min | 1MHz |
Frequency Max | 4GHz |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
RF IC Case Style | LFCSP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Frequency Range | 1MHz to 4GHz |
Operating Temperature Range | -40°C to +125°C |
RF Type | WiMAX WLAN |
Supply Voltage Range | 2.7V to 5.5V |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADL5513ACPZ-WP?
Additional datasheets, footprints and schematics for ADL5513ACPZ-WP are listed in our Part Details tab. You can also find the ADL5513ACPZ-WP image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADL5513ACPZ-WP in the Pricing & Inventory tab next to part details. You can view ADL5513ACPZ-WP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADL5513ACPZ-WP fall under?
The ADL5513ACPZ-WP is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to ADL5513ACPZ-WP when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADL5513ACPZ-WP you can contact the distributor directly for product support, shipping queries etc.
Is the ADL5513ACPZ-WP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADL5513ACPZ-WP have stock available?
There is no stock from authorised distributors for ADL5513ACPZ-WP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADL5513ACPZ-WP often in real-time on the comparison pages.
What if I can't find stock of ADL5513ACPZ-WP?
You can fill out our help required form which you can use to request a quote for ADL5513ACPZ-WP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.