ADF7030-1BCPZN Part Information
Details for ADF7030-1BCPZN by Analog Devices
Electronic & Electrical Components>Semiconductors - ICs>RF
Part Downloads
Part Specifications
Data Rate | 360Kbps |
RF / IF Modulation | 2FSK 2GFSK 4FSK 4GFSK OOK |
Frequency Min | 169.4MHz |
Frequency Max | 960MHz |
Receiving Current | 25.4mA |
RF IC Case Style | LFCSP |
No. of Pins | 40Pins |
Supply Voltage Min | 2.2V |
Supply Voltage Max | 3.6V |
Transmitting Current | 65mA |
Output Power (dBm) | 17dBm |
Sensitivity dBm | - |
RF Transceiver Applications | Smart Metering IEEE 802.15.4g Wireless MBUS Process & Building Control |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADF7030-1BCPZN?
Additional datasheets, footprints and schematics for ADF7030-1BCPZN are listed in our Part Details tab. You can also find the ADF7030-1BCPZN image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADF7030-1BCPZN in the Pricing & Inventory tab next to part details. You can view ADF7030-1BCPZN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADF7030-1BCPZN fall under?
The ADF7030-1BCPZN is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to ADF7030-1BCPZN when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADF7030-1BCPZN you can contact the distributor directly for product support, shipping queries etc.
Is the ADF7030-1BCPZN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADF7030-1BCPZN have stock available?
There is no stock from authorised distributors for ADF7030-1BCPZN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADF7030-1BCPZN often in real-time on the comparison pages.
What if I can't find stock of ADF7030-1BCPZN?
You can fill out our help required form which you can use to request a quote for ADF7030-1BCPZN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.