2011658 Part Information
Details for 2011658 by Laser Components
Electronic & Electrical Components>Semiconductors - ICs>Driver & Interface ICs
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 2.6200 |
10 | 2.5300 |
25 | 2.3700 |
50 | 2.3000 |
100 | 2.2100 |
250 | 2.1200 |
500 | 2.1000 |
1000 | 2.0600 |
Stock Information
Details
Part Downloads
Part Specifications
Laser Driver Type | Laser Diode |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Min | 2.4V |
Supply Voltage Max | 6V |
Product Range | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Laser Diode Type | CW Laser Diode |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Supply Current | 90mA |
Supply Current Max | 90mA |
Termination Type | Surface Mount Device |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 2011658?
Additional datasheets, footprints and schematics for 2011658 are listed in our Part Details tab. You can also find the 2011658 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2011658 in the Pricing & Inventory tab next to part details. You can view 2011658 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2011658 fall under?
The 2011658 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to 2011658 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2011658 you can contact the distributor directly for product support, shipping queries etc.
Is the 2011658 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 2011658 have stock available?
There is no stock from authorised distributors for 2011658.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2011658 often in real-time on the comparison pages.
What if I can't find stock of 2011658?
You can fill out our help required form which you can use to request a quote for 2011658 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.