1ED020I12B2XUMA1 Part Information

Details for 1ED020I12B2XUMA1 by Infineon Technologies

Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > IGBT Gate Drivers

Featured Distributor

Farnell
Farnell

1ED020I12B2XUMA1

Buy Now
Pricing
BreakPrice
102.5600
252.4500
502.3300
1002.2200
2502.1700
5002.1100
Stock Information
Available in stock: 10969
Additional stock arrives in: weeks
Details
Manufacturer: Infineon

Part Specifications

Driver Configuration High Side and Low Side
Peak Output Current 2A
Supply Voltage Min 13V
Supply Voltage Max 20V
Driver Case Style SOIC
No. of Pins 16Pins
Input Delay 170ms
Output Delay 165ms
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Product Range -
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1ED020I12B2XUMA1?

Additional datasheets, footprints and schematics for 1ED020I12B2XUMA1 are listed in our Part Details tab. You can also find the 1ED020I12B2XUMA1 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1ED020I12B2XUMA1 in the Pricing & Inventory tab next to part details. You can view 1ED020I12B2XUMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1ED020I12B2XUMA1 fall under?

The 1ED020I12B2XUMA1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to 1ED020I12B2XUMA1 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1ED020I12B2XUMA1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1ED020I12B2XUMA1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 1ED020I12B2XUMA1 have stock available?

There is no stock from authorised distributors for 1ED020I12B2XUMA1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1ED020I12B2XUMA1 often in real-time on the comparison pages.

What if I can't find stock of 1ED020I12B2XUMA1?

You can fill out our help required form which you can use to request a quote for 1ED020I12B2XUMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1ED020I12B2XUMA1

Loading...
Loading Results for 1ED020I12B2XUMA1
We use cookies to improve your experience. See our privacy policy.
Okay