2EDN7523RXUMA1 Part Information
Details for 2EDN7523RXUMA1 by Infineon Technologies
Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > MOSFET Drivers
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.5800 |
10 | 1.1300 |
50 | 1.1100 |
100 | 1.0800 |
250 | 1.0600 |
500 | 1.0400 |
1000 | 1.0200 |
2500 | 0.9940 |
Stock Information
Details
Part Specifications
Driver Configuration | Low Side |
Peak Output Current | 5A |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 20V |
Driver Case Style | TSSOP |
No. of Pins | 8Pins |
Input Delay | 19ns |
Output Delay | 19ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | EiceDRIVER Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2A - 4 weeks |
SVHC | No SVHC (27-Jun-2018) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 2EDN7523RXUMA1?
Additional datasheets, footprints and schematics for 2EDN7523RXUMA1 are listed in our Part Details tab. You can also find the 2EDN7523RXUMA1 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2EDN7523RXUMA1 in the Pricing & Inventory tab next to part details. You can view 2EDN7523RXUMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2EDN7523RXUMA1 fall under?
The 2EDN7523RXUMA1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to 2EDN7523RXUMA1 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2EDN7523RXUMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2EDN7523RXUMA1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 2EDN7523RXUMA1 have stock available?
There is no stock from authorised distributors for 2EDN7523RXUMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2EDN7523RXUMA1 often in real-time on the comparison pages.
What if I can't find stock of 2EDN7523RXUMA1?
You can fill out our help required form which you can use to request a quote for 2EDN7523RXUMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.